Vishay Precision Group Wirewound Resistors CW002141R0JE70

Description
CW-2 141 5% E70 e3
Request a Quote Datasheet
Description
CW-2 141 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002141R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002141R0JE70
Wirewound Resistors 3110-CW002141R0JE70
CW-2 141 5% E70 e3

CW-2 141 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002141R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002141R0JE70
Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002141R0JE70
Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 141 5% E70 E3 Vishay - 69P6548 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 141 5% E70 E3 Vishay
69P6548
Cw-2 141 5% E70 E3 Vishay 69P6548
CW-2 141 5% E70 e3

CW-2 141 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002141R0JE70 CW002141R0JE70 69P6548
Product Name Wirewound Resistors Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 141 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 141 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers