Vishay Precision Group Wirewound Resistors CW002141R0JE12

Description
CW-2 141 5% E12 e3
Request a Quote Datasheet
Description
CW-2 141 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002141R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002141R0JE12
Wirewound Resistors 3110-CW002141R0JE12
CW-2 141 5% E12 e3

CW-2 141 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002141R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002141R0JE12
Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002141R0JE12
Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 141 5% E12 E3 Vishay - 69P6547 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 141 5% E12 E3 Vishay
69P6547
Cw-2 141 5% E12 E3 Vishay 69P6547
CW-2 141 5% e12 E3

CW-2 141 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002141R0JE12 CW002141R0JE12 69P6547
Product Name Wirewound Resistors Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 141 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 141 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details