Vishay Precision Group Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00213R00JE70

Description
Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00213R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00213R00JE70
Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00213R00JE70
Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00213R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00213R00JE70
Wirewound Resistors 3110-CW00213R00JE70
CW-2 13 5% E70 e3

CW-2 13 5% E70 e3

Supplier's Site Datasheet
Cw-2 13 5% E70 E3 Vishay - 69P6524 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 13 5% E70 E3 Vishay
69P6524
Cw-2 13 5% E70 E3 Vishay 69P6524
CW-2 13 5% E70 e3

CW-2 13 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00213R00JE70 3110-CW00213R00JE70 69P6524
Product Name Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 13 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 2-1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers