Vishay Precision Group Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00213K50JE12

Description
Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00213K50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00213K50JE12
Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00213K50JE12
Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00213K50JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00213K50JE12
Wirewound Resistors 3110-CW00213K50JE12
CW-2 13.5K 5% E12 e3

CW-2 13.5K 5% E12 e3

Supplier's Site Datasheet
Cw-2 13.5K 5% E12 E3 Vishay - 69P6519 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 13.5K 5% E12 E3 Vishay
69P6519
Cw-2 13.5K 5% E12 E3 Vishay 69P6519
CW-2 13.5K 5% e12 E3

CW-2 13.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00213K50JE12 3110-CW00213K50JE12 69P6519
Product Name Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 13.5K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details