Vishay Precision Group Res Wirewound 13K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00213K00JE70

Description
Res Wirewound 13K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 13K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00213K00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00213K00JE70
Res Wirewound 13K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00213K00JE70
Res Wirewound 13K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00213K00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00213K00JE70
Wirewound Resistors 3110-CW00213K00JE70
CW-2 13K 5% E70 e3

CW-2 13K 5% E70 e3

Supplier's Site Datasheet
Cw-2 13K 5% E70 E3 Vishay - 69P6512 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 13K 5% E70 E3 Vishay
69P6512
Cw-2 13K 5% E70 E3 Vishay 69P6512
CW-2 13K 5% E70 e3

CW-2 13K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00213K00JE70 3110-CW00213K00JE70 69P6512
Product Name Res Wirewound 13K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 13K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers