Vishay Precision Group Wirewound Resistors CW00213K00JE12

Description
CW-2 13K 5% E12 e3
Request a Quote Datasheet
Description
CW-2 13K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00213K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00213K00JE12
Wirewound Resistors 3110-CW00213K00JE12
CW-2 13K 5% E12 e3

CW-2 13K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 13K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00213K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00213K00JE12
Res Wirewound 13K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00213K00JE12
Res Wirewound 13K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 13K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 13K 5% E12 E3 Vishay - 69P6511 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 13K 5% E12 E3 Vishay
69P6511
Cw-2 13K 5% E12 E3 Vishay 69P6511
CW-2 13K 5% e12 E3

CW-2 13K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00213K00JE12 CW00213K00JE12 69P6511
Product Name Wirewound Resistors Res Wirewound 13K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 13K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 13000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details