Vishay Precision Group Wirewound Resistors CW00212K00JE70

Description
CW-2 12K 5% E70 e3
Request a Quote Datasheet
Description
CW-2 12K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00212K00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00212K00JE70
Wirewound Resistors 3110-CW00212K00JE70
CW-2 12K 5% E70 e3

CW-2 12K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 12K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00212K00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00212K00JE70
Res Wirewound 12K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00212K00JE70
Res Wirewound 12K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 12K 5% E70 E3 Vishay - 69P6483 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 12K 5% E70 E3 Vishay
69P6483
Cw-2 12K 5% E70 E3 Vishay 69P6483
CW-2 12K 5% E70 e3

CW-2 12K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00212K00JE70 CW00212K00JE70 69P6483
Product Name Wirewound Resistors Res Wirewound 12K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 12K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 12000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details