Vishay Precision Group Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00211R00KE70

Description
Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00211R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00211R00KE70
Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00211R00KE70
Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00211R00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00211R00KE70
Wirewound Resistors 3110-CW00211R00KE70
CW-2 11 10% E70 e3

CW-2 11 10% E70 e3

Supplier's Site Datasheet
Cw-2 11 10% E70 E3 Vishay - 69P6469 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 11 10% E70 E3 Vishay
69P6469
Cw-2 11 10% E70 E3 Vishay 69P6469
CW-2 11 10% E70 e3

CW-2 11 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00211R00KE70 3110-CW00211R00KE70 69P6469
Product Name Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 11 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details