Vishay Precision Group Wirewound Resistors CW00211R00JE12

Description
CW-2 11 5% E12 e3
Request a Quote Datasheet
Description
CW-2 11 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00211R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00211R00JE12
Wirewound Resistors 3110-CW00211R00JE12
CW-2 11 5% E12 e3

CW-2 11 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 11 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00211R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00211R00JE12
Res Wirewound 11 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00211R00JE12
Res Wirewound 11 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 11 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 11 5% E12 E3 Vishay - 69P6466 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 11 5% E12 E3 Vishay
69P6466
Cw-2 11 5% E12 E3 Vishay 69P6466
CW-2 11 5% e12 E3

CW-2 11 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00211R00JE12 CW00211R00JE12 69P6466
Product Name Wirewound Resistors Res Wirewound 11 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 11 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 11 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details