Vishay Precision Group Wirewound Resistors CW002118R0KE12

Description
CW-2 118 10% E12 e3
Request a Quote Datasheet
Description
CW-2 118 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002118R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002118R0KE12
Wirewound Resistors 3110-CW002118R0KE12
CW-2 118 10% E12 e3

CW-2 118 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 118 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002118R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 118 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002118R0KE12
Res Wirewound 118 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002118R0KE12
Res Wirewound 118 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 118 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 118 10% E12 E3 Vishay - 69P6480 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 118 10% E12 E3 Vishay
69P6480
Cw-2 118 10% E12 E3 Vishay 69P6480
CW-2 118 10% e12 E3

CW-2 118 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002118R0KE12 CW002118R0KE12 69P6480
Product Name Wirewound Resistors Res Wirewound 118 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 118 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 118 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details