Vishay Intertechnology, Inc. 5.5W,10,5%,T/R CW00210R00JS73

Description
5.5W,10,5%,T/R
Request a Quote Datasheet
Description
5.5W,10,5%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5W,10,5%,T/R - CW00210R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
5.5W,10,5%,T/R
CW00210R00JS73
5.5W,10,5%,T/R CW00210R00JS73
5.5W,10,5%,T/R

5.5W,10,5%,T/R

Supplier's Site
Wirewound Resistors - 3110-CW00210R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00210R00JS73
Wirewound Resistors 3110-CW00210R00JS73
CW-2 10 5% S73

CW-2 10 5% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW00210R00JS73 3110-CW00210R00JS73
Product Name 5.5W,10,5%,T/R Wirewound Resistors
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details