Vishay Precision Group Res Wirewound 10K Ohm 3% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00210K00HB12

Description
Res Wirewound 10K Ohm 3% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10K Ohm 3% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10K Ohm 3% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00210K00HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 3% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00210K00HB12
Res Wirewound 10K Ohm 3% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00210K00HB12
Res Wirewound 10K Ohm 3% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10K Ohm 3% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00210K00HB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00210K00HB12
Wirewound Resistors 3110-CW00210K00HB12
CW-2 10K 3% B12

CW-2 10K 3% B12

Supplier's Site Datasheet
Res,metal Alloy,10Kohms,3+/-% Tol,-30,30Ppm-Tc Vishay - 87H6457 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,10Kohms,3+/-% Tol,-30,30Ppm-Tc Vishay
87H6457
Res,metal Alloy,10Kohms,3+/-% Tol,-30,30Ppm-Tc Vishay 87H6457
RES,Metal Alloy,10KOhms,3+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,10KOhms,3+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00210K00HB12 3110-CW00210K00HB12 87H6457
Product Name Res Wirewound 10K Ohm 3% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Res,metal Alloy,10Kohms,3+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging ThroughHole
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details