Vishay Precision Group Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R8200JE70

Description
Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R8200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R8200JE70
Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R8200JE70
Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .82 5% E70 E3 Vishay - 69P5315 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .82 5% E70 E3 Vishay
69P5315
Cw-1 .82 5% E70 E3 Vishay 69P5315
CW-1 .82 5% E70 e3

CW-1 .82 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R8200JE70 69P5315
Product Name Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .82 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details