Vishay Precision Group Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R8000KE70

Description
Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R8000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R8000KE70
Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R8000KE70
Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .8 10% E70 E3 Vishay - 69P5313 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .8 10% E70 E3 Vishay
69P5313
Cw-1 .8 10% E70 E3 Vishay 69P5313
CW-1 .8 10% E70 e3

CW-1 .8 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R8000KE70 69P5313
Product Name Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .8 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details