Vishay Precision Group Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R7500KE12

Description
Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R7500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R7500KE12
Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R7500KE12
Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .75 10% E12 E3 Vishay - 69P5308 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .75 10% E12 E3 Vishay
69P5308
Cw-1 .75 10% E12 E3 Vishay 69P5308
CW-1 .75 10% e12 E3

CW-1 .75 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R7500KE12 69P5308
Product Name Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .75 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers