Vishay Precision Group Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R7500JE70

Description
Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R7500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R7500JE70
Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R7500JE70
Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .75 5% E70 E3 Vishay - 69P5307 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .75 5% E70 E3 Vishay
69P5307
Cw-1 .75 5% E70 E3 Vishay 69P5307
CW-1 .75 5% E70 e3

CW-1 .75 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R7500JE70 69P5307
Product Name Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .75 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers