Vishay Precision Group Res Wirewound 680m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R6800JE70

Description
Res Wirewound 680m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 680m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R6800JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R6800JE70
Res Wirewound 680m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R6800JE70
Res Wirewound 680m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 680m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .68 5% E70 E3 Vishay - 69P5299 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .68 5% E70 E3 Vishay
69P5299
Cw-1 .68 5% E70 E3 Vishay 69P5299
CW-1 .68 5% E70 e3

CW-1 .68 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R6800JE70 69P5299
Product Name Res Wirewound 680m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .68 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details