Vishay Precision Group Res Wirewound 619m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R6190JE70

Description
Res Wirewound 619m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 619m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 619m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R6190JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 619m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R6190JE70
Res Wirewound 619m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R6190JE70
Res Wirewound 619m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 619m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .619 5% E70 E3 Vishay - 69P5291 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .619 5% E70 E3 Vishay
69P5291
Cw-1 .619 5% E70 E3 Vishay 69P5291
CW-1 .619 5% E70 e3

CW-1 .619 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R6190JE70 69P5291
Product Name Res Wirewound 619m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .619 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details