Vishay Precision Group Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R6000JS70

Description
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R6000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R6000JS70
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R6000JS70
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.406 X 0.094, 0.6 Ohm, 5% Vishay - 43C7205 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.406 X 0.094, 0.6 Ohm, 5% Vishay
43C7205
Cw, 0.406 X 0.094, 0.6 Ohm, 5% Vishay 43C7205
CW, 0.406 x 0.094", 0.6 Ohm, 5%

CW, 0.406 x 0.094", 0.6 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R6000JS70 43C7205
Product Name Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.406 X 0.094, 0.6 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers