Vishay Precision Group Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R5600JE70

Description
Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R5600JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R5600JE70
Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R5600JE70
Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .56 5% E70 E3 Vishay - 69P5283 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .56 5% E70 E3 Vishay
69P5283
Cw-1 .56 5% E70 E3 Vishay 69P5283
CW-1 .56 5% E70 e3

CW-1 .56 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R5600JE70 69P5283
Product Name Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .56 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details