Vishay Precision Group Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R5600JE12

Description
Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R5600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R5600JE12
Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R5600JE12
Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .56 5% E12 E3 Vishay - 69P5282 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .56 5% E12 E3 Vishay
69P5282
Cw-1 .56 5% E12 E3 Vishay 69P5282
CW-1 .56 5% e12 E3

CW-1 .56 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R5600JE12 69P5282
Product Name Res Wirewound 560m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .56 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details