Vishay Precision Group Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R5500KE12

Description
Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R5500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R5500KE12
Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R5500KE12
Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .55 10% E12 E3 Vishay - 69P5280 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .55 10% E12 E3 Vishay
69P5280
Cw-1 .55 10% E12 E3 Vishay 69P5280
CW-1 .55 10% e12 E3

CW-1 .55 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R5500KE12 69P5280
Product Name Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .55 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 8-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details