Vishay Precision Group Res Wirewound 510m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R5100JE70

Description
Res Wirewound 510m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 510m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R5100JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R5100JE70
Res Wirewound 510m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R5100JE70
Res Wirewound 510m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 510m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .51 5% E70 E3 Vishay - 69P5275 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .51 5% E70 E3 Vishay
69P5275
Cw-1 .51 5% E70 E3 Vishay 69P5275
CW-1 .51 5% E70 e3

CW-1 .51 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R5100JE70 69P5275
Product Name Res Wirewound 510m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .51 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details