Vishay Intertechnology, Inc. Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R5000JS70

Description
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R5000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R5000JS70
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R5000JS70
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CWA-.50TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-.50TR-ND
Through Hole Resistors CWA-.50TR-ND
500 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 0.406 X 0.094, 0.5 Ohm, 5% Vishay - 43C7197 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.406 X 0.094, 0.5 Ohm, 5% Vishay
43C7197
Cw, 0.406 X 0.094, 0.5 Ohm, 5% Vishay 43C7197
CW, 0.406 x 0.094", 0.5 Ohm, 5%

CW, 0.406 x 0.094", 0.5 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW001R5000JS70 CWA-.50TR-ND 43C7197
Product Name Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw, 0.406 X 0.094, 0.5 Ohm, 5% Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers