Vishay Intertechnology, Inc. CW001R5000JE70 CW001R5000JE70

Description
CW001R5000JE70
Request a Quote Datasheet
Description
CW001R5000JE70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW001R5000JE70 - CW001R5000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW001R5000JE70
CW001R5000JE70
CW001R5000JE70 CW001R5000JE70
CW001R5000JE70

CW001R5000JE70

Supplier's Site
0.5 OHM Resistor - 53-CW001R5000JE70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5 OHM Resistor
53-CW001R5000JE70
0.5 OHM Resistor 53-CW001R5000JE70
RES 0.5 OHM 5% AXIAL Product overview: CW001R5000JE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW001R5000JE70 can be used for catalog matching and distributor lookup.

RES 0.5 OHM 5% AXIAL Product overview: CW001R5000JE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW001R5000JE70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CWA-.50RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-.50RCT-ND
Through Hole Resistors CWA-.50RCT-ND
500 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWA-.50RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-.50RTR-ND
Through Hole Resistors CWA-.50RTR-ND
500 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 0.5 Ohm, 1W, 5%; Resistance Vishay - 65K3448 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.5 Ohm, 1W, 5%; Resistance Vishay
65K3448
Resistor, Wirewound, 0.5 Ohm, 1W, 5%; Resistance Vishay 65K3448
RESISTOR, WIREWOUND, 0.5 OHM, 1W, 5%; Resistance:0.5ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:11.1mm RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.5 OHM, 1W, 5%; Resistance:0.5ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:11.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW001R5000JE70 53-CW001R5000JE70 CWA-.50RCT-ND 65K3448
Product Name CW001R5000JE70 0.5 OHM Resistor Through Hole Resistors Resistor, Wirewound, 0.5 Ohm, 1W, 5%; Resistance Vishay
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR12JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details