Vishay Precision Group Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R5000HS70

Description
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R5000HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R5000HS70
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R5000HS70
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.406 X 0.094, 0.5 Ohm, 3% Vishay - 43C7193 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.406 X 0.094, 0.5 Ohm, 3% Vishay
43C7193
Cw, 0.406 X 0.094, 0.5 Ohm, 3% Vishay 43C7193
CW, 0.406 x 0.094", 0.5 Ohm, 3%

CW, 0.406 x 0.094", 0.5 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R5000HS70 43C7193
Product Name Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.406 X 0.094, 0.5 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details