Vishay Precision Group Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R5000HB12

Description
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R5000HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R5000HB12
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R5000HB12
Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.406 X 0.094, 0.5 Ohm, 3% Vishay - 43C7192 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.406 X 0.094, 0.5 Ohm, 3% Vishay
43C7192
Cw, 0.406 X 0.094, 0.5 Ohm, 3% Vishay 43C7192
CW, 0.406 x 0.094", 0.5 Ohm, 3%

CW, 0.406 x 0.094", 0.5 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R5000HB12 43C7192
Product Name Res Wirewound 500m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw, 0.406 X 0.094, 0.5 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers