Vishay Precision Group Res Wirewound 470m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R4700JE12

Description
Res Wirewound 470m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 470m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R4700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R4700JE12
Res Wirewound 470m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R4700JE12
Res Wirewound 470m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 470m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .47 5% E12 E3 Vishay - 69P5267 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .47 5% E12 E3 Vishay
69P5267
Cw-1 .47 5% E12 E3 Vishay 69P5267
CW-1 .47 5% e12 E3

CW-1 .47 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R4700JE12 69P5267
Product Name Res Wirewound 470m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .47 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details