Vishay Precision Group Res Wirewound 400m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R4000JS70

Description
Res Wirewound 400m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 400m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R4000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R4000JS70
Res Wirewound 400m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R4000JS70
Res Wirewound 400m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 400m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.406 X 0.094, 0.4 Ohm, 5% Vishay - 43C7189 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.406 X 0.094, 0.4 Ohm, 5% Vishay
43C7189
Cw, 0.406 X 0.094, 0.4 Ohm, 5% Vishay 43C7189
CW, 0.406 x 0.094", 0.4 Ohm, 5%

CW, 0.406 x 0.094", 0.4 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R4000JS70 43C7189
Product Name Res Wirewound 400m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.406 X 0.094, 0.4 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details