Vishay Intertechnology, Inc. Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R3500KE12

Description
Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R3500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R3500KE12
Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R3500KE12
Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW001R3500KE12
Product Name Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers