Vishay Intertechnology, Inc. Through Hole Resistors CW001R3000JS70

Description
300 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWA-.30TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-.30TR-ND
Through Hole Resistors CWA-.30TR-ND
300 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .30 OHM 5% 1W SILICONE WW - CW001R3000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 5% 1W SILICONE WW
CW001R3000JS70
RES .30 OHM 5% 1W SILICONE WW CW001R3000JS70
RES .30ohm 5% 1W SILICONE WW

RES .30ohm 5% 1W SILICONE WW

Supplier's Site
Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay - 43C7185 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
43C7185
Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay 43C7185
RES,Metal Alloy,0.3Ohms,5+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.3Ohms,5+/-% Tol,-90,90ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWA-.30TR-ND CW001R3000JS70 43C7185
Product Name Through Hole Resistors RES .30 OHM 5% 1W SILICONE WW Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details