Vishay Intertechnology, Inc. Through Hole Resistors CW001R3000JE70

Description
300 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWA-.30RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-.30RTR-ND
Through Hole Resistors CWA-.30RTR-ND
300 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW001R3000JE70 - CW001R3000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW001R3000JE70
CW001R3000JE70
CW001R3000JE70 CW001R3000JE70
CW001R3000JE70

CW001R3000JE70

Supplier's Site
Wirewound Resistor, 0.3 Ohm, 1W, 5%; Resistance Vishay - 65K3447 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.3 Ohm, 1W, 5%; Resistance Vishay
65K3447
Wirewound Resistor, 0.3 Ohm, 1W, 5%; Resistance Vishay 65K3447
WIREWOUND RESISTOR, 0.3 OHM, 1W, 5%; Resistance:0.3ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:2.39mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.3 OHM, 1W, 5%; Resistance:0.3ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:2.39mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWA-.30RTR-ND CW001R3000JE70 65K3447
Product Name Through Hole Resistors CW001R3000JE70 Wirewound Resistor, 0.3 Ohm, 1W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers