Vishay Precision Group Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R3000JE12

Description
Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R3000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R3000JE12
Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R3000JE12
Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .3 5% E12 E3 Vishay - 69P5232 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .3 5% E12 E3 Vishay
69P5232
Cw-1 .3 5% E12 E3 Vishay 69P5232
CW-1 .3 5% E12 e3

CW-1 .3 5% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R3000JE12 69P5232
Product Name Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .3 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details