Vishay Precision Group Res Wirewound 250m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R2500KE12

Description
Res Wirewound 250m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 250m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R2500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R2500KE12
Res Wirewound 250m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R2500KE12
Res Wirewound 250m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .25 10% E12 E3 Vishay - 69P5222 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .25 10% E12 E3 Vishay
69P5222
Cw-1 .25 10% E12 E3 Vishay 69P5222
CW-1 .25 10% e12 E3

CW-1 .25 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R2500KE12 69P5222
Product Name Res Wirewound 250m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .25 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details