Vishay Precision Group Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R2400KS73

Description
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R2400KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R2400KS73
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R2400KS73
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.406 X 0.094, 0.24 Ohm, 10% Vishay - 43C7178 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.406 X 0.094, 0.24 Ohm, 10% Vishay
43C7178
Cw, 0.406 X 0.094, 0.24 Ohm, 10% Vishay 43C7178
CW, 0.406 x 0.094", 0.24 Ohm, 10%

CW, 0.406 x 0.094", 0.24 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R2400KS73 43C7178
Product Name Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.406 X 0.094, 0.24 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details