Vishay Precision Group Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R2400KE12

Description
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R2400KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R2400KE12
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R2400KE12
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .24 10% E12 E3 Vishay - 69P5218 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .24 10% E12 E3 Vishay
69P5218
Cw-1 .24 10% E12 E3 Vishay 69P5218
CW-1 .24 10% e12 E3

CW-1 .24 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R2400KE12 69P5218
Product Name Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .24 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details