Vishay Precision Group Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R2300KE12

Description
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R2300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R2300KE12
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R2300KE12
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .23 10% E12 E3 Vishay - 69P5214 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .23 10% E12 E3 Vishay
69P5214
Cw-1 .23 10% E12 E3 Vishay 69P5214
CW-1 .23 10% e12 E3

CW-1 .23 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R2300KE12 69P5214
Product Name Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .23 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers