Vishay Precision Group Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R2200KE70

Description
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R2200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R2200KE70
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R2200KE70
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .22 10% E70 E3 Vishay - 69P5211 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .22 10% E70 E3 Vishay
69P5211
Cw-1 .22 10% E70 E3 Vishay 69P5211
CW-1 .22 10% E70 e3

CW-1 .22 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R2200KE70 69P5211
Product Name Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .22 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details