Vishay Precision Group Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R2200KE12

Description
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R2200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R2200KE12
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R2200KE12
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .22 10% E12 E3 Vishay - 69P5210 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .22 10% E12 E3 Vishay
69P5210
Cw-1 .22 10% E12 E3 Vishay 69P5210
CW-1 .22 10% e12 E3

CW-1 .22 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R2200KE12 69P5210
Product Name Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .22 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details