Vishay Precision Group Res Wirewound 220m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R2200JE70

Description
Res Wirewound 220m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 220m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R2200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R2200JE70
Res Wirewound 220m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R2200JE70
Res Wirewound 220m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .22 5% E70 E3 Vishay - 69P5209 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .22 5% E70 E3 Vishay
69P5209
Cw-1 .22 5% E70 E3 Vishay 69P5209
CW-1 .22 5% E70 e3

CW-1 .22 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R2200JE70 69P5209
Product Name Res Wirewound 220m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .22 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers