Vishay Precision Group Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R2000KE70

Description
Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R2000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R2000KE70
Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R2000KE70
Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .2 10% E70 E3 Vishay - 69P5207 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .2 10% E70 E3 Vishay
69P5207
Cw-1 .2 10% E70 E3 Vishay 69P5207
CW-1 .2 10% E70 e3

CW-1 .2 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R2000KE70 69P5207
Product Name Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .2 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625985-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details