Vishay Precision Group Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R1670JE70

Description
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R1670JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R1670JE70
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R1670JE70
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .167 5% E70 E3 Vishay - 69P5198 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .167 5% E70 E3 Vishay
69P5198
Cw-1 .167 5% E70 E3 Vishay 69P5198
CW-1 .167 5% E70 e3

CW-1 .167 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R1670JE70 69P5198
Product Name Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .167 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details