Vishay Precision Group Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R1600KE70

Description
Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R1600KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R1600KE70
Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R1600KE70
Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .16 10% E70 E3 Vishay - 69P5196 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .16 10% E70 E3 Vishay
69P5196
Cw-1 .16 10% E70 E3 Vishay 69P5196
CW-1 .16 10% E70 e3

CW-1 .16 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R1600KE70 69P5196
Product Name Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .16 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details