Vishay Precision Group Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R1500KE12

Description
Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R1500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R1500KE12
Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R1500KE12
Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .15 10% E12 E3 Vishay - 69P5191 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .15 10% E12 E3 Vishay
69P5191
Cw-1 .15 10% E12 E3 Vishay 69P5191
CW-1 .15 10% e12 E3

CW-1 .15 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R1500KE12 69P5191
Product Name Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .15 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details