Vishay Intertechnology, Inc. Through Hole Resistors CW001R1500JS70

Description
150 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWA-.15TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-.15TR-ND
Through Hole Resistors CWA-.15TR-ND
150 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .15 OHM 5% 1W SILICONE WW - CW001R1500JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 5% 1W SILICONE WW
CW001R1500JS70
RES .15 OHM 5% 1W SILICONE WW CW001R1500JS70
RES .15ohm 5% 1W SILICONE WW

RES .15ohm 5% 1W SILICONE WW

Supplier's Site
Cw, 0.406 X 0.094, 0.15 Ohm, 5% Vishay - 43C7169 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.406 X 0.094, 0.15 Ohm, 5% Vishay
43C7169
Cw, 0.406 X 0.094, 0.15 Ohm, 5% Vishay 43C7169
CW, 0.406 x 0.094", 0.15 Ohm, 5%

CW, 0.406 x 0.094", 0.15 Ohm, 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWA-.15TR-ND CW001R1500JS70 43C7169
Product Name Through Hole Resistors RES .15 OHM 5% 1W SILICONE WW Cw, 0.406 X 0.094, 0.15 Ohm, 5% Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details