Vishay Precision Group Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R1500JB12

Description
Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R1500JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R1500JB12
Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R1500JB12
Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.406 X 0.094, 0.15 Ohm, 5% Vishay - 43C7167 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.406 X 0.094, 0.15 Ohm, 5% Vishay
43C7167
Cw, 0.406 X 0.094, 0.15 Ohm, 5% Vishay 43C7167
CW, 0.406 x 0.094", 0.15 Ohm, 5%

CW, 0.406 x 0.094", 0.15 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R1500JB12 43C7167
Product Name Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw, 0.406 X 0.094, 0.15 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details