Vishay Precision Group Res Wirewound 120m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R1200KE12

Description
Res Wirewound 120m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 120m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R1200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R1200KE12
Res Wirewound 120m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R1200KE12
Res Wirewound 120m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 120m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .12 10% E12 E3 Vishay - 69P5176 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .12 10% E12 E3 Vishay
69P5176
Cw-1 .12 10% E12 E3 Vishay 69P5176
CW-1 .12 10% e12 E3

CW-1 .12 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R1200KE12 69P5176
Product Name Res Wirewound 120m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .12 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details