Vishay Precision Group Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0019R100KE12

Description
Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0019R100KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0019R100KE12
Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0019R100KE12
Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 9.1 10% E12 E3 Vishay - 69P6170 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 9.1 10% E12 E3 Vishay
69P6170
Cw-1 9.1 10% E12 E3 Vishay 69P6170
CW-1 9.1 10% e12 E3

CW-1 9.1 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0019R100KE12 69P6170
Product Name Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 9.1 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers