Vishay Precision Group Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0019R000JE12

Description
Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0019R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0019R000JE12
Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0019R000JE12
Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 9 5% E12 E3 Vishay - 69P6160 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 9 5% E12 E3 Vishay
69P6160
Cw-1 9 5% E12 E3 Vishay 69P6160
CW-1 9 5% e12 E3

CW-1 9 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0019R000JE12 69P6160
Product Name Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 9 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details