Vishay Precision Group Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00191R00KE70

Description
Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00191R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00191R00KE70
Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00191R00KE70
Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 91 10% E70 E3 Vishay - 69P6183 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 91 10% E70 E3 Vishay
69P6183
Cw-1 91 10% E70 E3 Vishay 69P6183
CW-1 91 10% E70 e3

CW-1 91 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00191R00KE70 69P6183
Product Name Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 91 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers